TE Connectivity CP0388-000
- 收藏
- 对比
CP0388-000详情
TE Connectivity CP0388-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
3
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP65/IP67
Type of fastening
With screws
Number of digital outputs
3
Radio standard Bluetooth
无
Model
Fix mounted
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
深度
56.9
产品类别
Hook-up Wire
产品类别
Hook-up Wire
宽度
44.5
高度
25.4
CP0388-000拓展信息








哦! 它是空的。