TE Connectivity CP144843-1
- 收藏
- 对比
CP144843-1
2460-CP144843-1
无类别的
--
大陆
立即发货

CP144843-1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CP144843-1详情
TE Connectivity CP144843-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
18.1
Permitted cable outer temperature during assembling/handling
-10 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
181
Min. permitted bending radius, stationary application/permanent installation
91
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
CP144843-1拓展信息







哦! 它是空的。