TE Connectivity CP2206 A1
- 收藏
- 对比
CP2206 A1
2460-CP2206 A1
无类别的
--
大陆
立即发货

CP2206 A1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CP2206 A1详情
TE Connectivity CP2206 A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Packaging type
Other
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
高度
20.2
CP2206 A1拓展信息







哦! 它是空的。