TE Connectivity CP2380-000
- 收藏
- 对比
CP2380-000
2460-CP2380-000
配件
--
大陆
立即发货

Printable Tubing, Ladder, Low Fire Hazard, 2:1 Shrink Ratio, Yellow, 1 Prescore, Markers per Sleeve 2, Length 2 in [50 mm]
1最小包装量--
CP2380-000详情
TE Connectivity CP2380-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Printable Tubing Typeu2009
Ladder
Alias #
6-1899525-8
TE Internal Description
HX-SCE-5K-4.8-50-S1-4
TE Internal #
CP2380-000
Printable Tubing Gradeu2009
低火灾危险
Printable Tubing Shrink Ratiou2009
2:1
Primary Product Coloru2009
Yellow
Number of Prescoresu2009
1
CP2380-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。