TE Connectivity CP-254254-10-X
- 收藏
- 对比
CP-254254-10-X
2460-CP-254254-10-X
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height 1 in [25.4 mm], Clear, Polyester, Label Thickness 72 Micron
1最小包装量--
CP-254254-10-X详情
TE Connectivity CP-254254-10-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D71439-000
TE Internal Description
CP-254254-10-X
Alias #
6-1200605-1
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
CP-254254-10-X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。