TE Connectivity CP-254254-10-X
- 收藏
- 对比
CP-254254-10-X
2460-CP-254254-10-X
标签,贴纸,贴标 - 预印
--
大陆
立即发货

LABEL ID PRODUCT
1最小包装量--
CP-254254-10-X详情
TE Connectivity CP-254254-10-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Thin Film
RoHS
Details
Lead Free Status / RoHS Status
--
For Use With/Related Products
热转印打印机
Part # Aliases
D71439-000 D71439-000
Package
10000 per Roll
Base Product Number
CP
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
PTN
包装
MouseReel
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Clear
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
标签尺寸
1.00 x 1.00 (25.4mm x 25.4mm)
标签类型
Die-Cut
产品类别
Thin Film Resistors - SMD
CP-254254-10-X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。