TE Connectivity CP2950-000
- 收藏
- 对比
CP2950-000
2460-CP2950-000
电缆,电线
--
大陆
立即发货

Hook Up Wire, MIL-DTL-81044, 600V Voltage Rating, Tin-Coated Copper, 24 AWG Wire Size, Operating Temperature Range -65 – 150 °C, White
1最小包装量--
CP2950-000详情
TE Connectivity CP2950-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP2950-000
TE Internal Description
81044/12-24-29
Mil-Spec
M81044/12-24-29
Cable Typeu2009
MIL-DTL-81044
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
24
CP2950-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。