TE Connectivity CP2979-064
- 收藏
- 对比
CP2979-064
2460-CP2979-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Wire Copper, 3 Core, Cross-Section 150 – 300 mm², Polymeric, RAYCHEM POLT
1最小包装量--
CP2979-064详情
TE Connectivity CP2979-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP2979-064
TE Internal Description
POLT-42E/3XOH4-L16
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Russian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 42
Cable Shield Styleu2009
Wire Copper
CP2979-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。