TE Connectivity CP3289-000
- 收藏
- 对比
CP3289-000
2460-CP3289-000
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite DW, 600V Voltage Rating, Tin-Plated Copper, 24 AWG Wire Size, .2 mm² Wire Size, Operating Temperature Range -65 – 125 °C
1最小包装量--
CP3289-000详情
TE Connectivity CP3289-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP3289-000
TE Internal Description
FLDWC0311-24-3
Alias #
FLDWC0311-24-3
Cable Typeu2009
FlexLite DW
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Polyalkene
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
24
CP3289-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。