TE Connectivity CP3520-000
- 收藏
- 对比
CP3520-000
2460-CP3520-000
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 12-16 AWG CRIMP
1最小包装量--
CP3520-000详情
TE Connectivity CP3520-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Package
Bulk
Base Product Number
CP35
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Yellow
子类别
Wire & Cable Management
线规
12-16 AWG
绝缘材料
Non-Insulated
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
2
特征
--
产品类别
Solder Sleeves & Shield Tubing
CP3520-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。