TE Connectivity CP4169-000
- 收藏
- 对比
CP4169-000
2460-CP4169-000
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 55, 600VAC Voltage Rating, Tin Plated Copper, Operating Temperature Range -65 – 200 °C
1最小包装量--
CP4169-000详情
TE Connectivity CP4169-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-65 – 200
Conductor Materialu2009
镀锡铜
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked ETFE Polymer
Cable Typeu2009
Spec 55
Alias #
82A1111-16-9-9-F871
TE Internal Description
82A1111-16-9-9-F871
TE Internal #
CP4169-000
CP4169-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。