TE Connectivity CP4224-005
- 收藏
- 对比
CP4224-005
2460-CP4224-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 36 kV, Transition, Medium Voltage Size Transition Joint, Cross-Section 500 – 630 mm², 1 Core, RAYCHEM MXSU
1最小包装量--
CP4224-005详情
TE Connectivity CP4224-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Transition
Joints & Splice Voltage Classu2009(kV)
≤ 36
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
German
Joints & Splice Product Availabilityu2009
EMEA
TE Internal Description
MXSU-6161-T7
TE Internal #
CP4224-005
CP4224-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。