TE Connectivity CP431AR1
- 收藏
- 对比
CP431AR1
2460-CP431AR1
无类别的
--
大陆
立即发货

CP431AR1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CP431AR1详情
TE Connectivity CP431AR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
37
Specification material outer sheath
Rubber - ethylene propylene rubber (EPR)
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
25
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
185
Min. permitted bending radius, stationary application/permanent installation
148
Nominal voltage U
750
Conductor category
Class 5 = flexible
CP431AR1拓展信息







哦! 它是空的。