TE Connectivity CP4650-000
- 收藏
- 对比
添加到询价列表
CP4650-000详情
TE Connectivity CP4650-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Key
0个相似型号
CP4650-000拓展信息








哦! 它是空的。