TE Connectivity CP5065-000
- 收藏
- 对比
CP5065-000
2460-CP5065-000
热缩管
--
大陆
立即发货

Clear, 3:1, Single Wall Tubing, Shrinks To .125 in [3.18 mm], Medical Grade Crosslinked Polyolefin, 9.53 mm [.375 in] Inner Diameter
1最小包装量--
CP5065-000详情
TE Connectivity CP5065-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
CP5065-000
TE Internal Description
MT-LWA-.375-X-SP
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Shrink Ratiou2009
3:1
Switch Configuration
OFF (ON)
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
通孔
操作温度
-40 to 85 °C
CP5065-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。