TE Connectivity CP5068-000
- 收藏
- 对比
CP5068-000
2460-CP5068-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Clear, Single Wall, .063 in [1.6 mm] Expanded Inside, .027 in [.79 mm] Recovered Inside, 2:1 Shrink Ratio
1最小包装量--
CP5068-000详情
TE Connectivity CP5068-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recovered Inside Diameter (Max)u2009
.79u2009mmu2009[u2009.027u2009inu2009]
TE Internal #
CP5068-000
TE Internal Description
MT-LWA-1/16-X-SP
Primary Product Coloru2009
Clear
Shrink Ratiou2009
2:1
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
1.6u2009mmu2009[u2009.063u2009inu2009]
CP5068-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。