TE Connectivity CP-508318-2.5-X
- 收藏
- 对比
CP-508318-2.5-X
2460-CP-508318-2.5-X
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 50.8 mm [2 in], Label Height 1.25 in [31.8 mm], Clear, Polyester, Label Thickness 72 Micron
1最小包装量--
CP-508318-2.5-X详情
TE Connectivity CP-508318-2.5-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F41633-000
TE Internal Description
CP-508318-2.5-X
Alias #
1200602-8
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
CP-508318-2.5-X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。