TE Connectivity CP5163-011
- 收藏
- 对比
CP5163-011
2460-CP5163-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ANZPAC / AMERICAS / EMEA, Heat Shrink, ≤ 36 kV, Transition, Medium Voltage Size Transition Joint, RAYCHEM MXSU
1最小包装量--
CP5163-011详情
TE Connectivity CP5163-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP5163-011
TE Internal Description
MXSU-6141-T4
Alias #
MXSU-6141T4
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 36
Joint & Splice Application Typeu2009
Transition
CP5163-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。