TE Connectivity CP6537-000
- 收藏
- 对比
CP6537-000
2460-CP6537-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA, Shear Bolt, ≤ 1 kV, Copper / Aluminum, Sector / Solid / Stranded, Conductor Range 25 – 150 mm², Aluminum, SIMEL BSLB
1最小包装量--
CP6537-000详情
TE Connectivity CP6537-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Sector, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum, Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 1
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
EMEA
Alias #
7-1899585-5
TE Internal Description
BSLB-25/150-S-AS
TE Internal #
CP6537-000
CP6537-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。