TE Connectivity CP8573-000
- 收藏
- 对比
CP8573-000
2460-CP8573-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 9 Marker Size, White, Chevron Cut, X Printed Marking, Width 4.5 mm [.177 in], Black, PVC, Z-Type Marker
1最小包装量--
CP8573-000详情
TE Connectivity CP8573-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP8573-000
TE Internal Description
11533933
Alias #
11533933
Marker Styleu2009
Push-On
Marker Sizeu2009
9
Compatible Cable Diameter Rangeu2009
2.5 – 4u2009mmu2009[u2009.1 – .16u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Chevron
CP8573-000拓展信息







哦! 它是空的。