TE Connectivity CP8784-000
- 收藏
- 对比
CP8784-000
2460-CP8784-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA / China / ANZPAC, Shear Bolt, ≤ 36 kV, Copper, Stranded / Solid, Conductor Range 95 – 300 mm², Aluminum, B&H HVBR
1最小包装量--
CP8784-000详情
TE Connectivity CP8784-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP8784-000
TE Internal Description
BAH-023040045
Alias #
BAH-023040045
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China, EMEA
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Voltage Classu2009(kV)
≤ 36
Mechanical Connector Conductor Materialu2009
Copper
Conductor Typeu2009
Solid, Stranded
CP8784-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。