TE Connectivity CP9162-011
- 收藏
- 对比
CP9162-011
2460-CP9162-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, ASIA / ANZPAC / China, Cold Shrink / Cold Applied, Wire, RAYCHEM OHVT
1最小包装量--
CP9162-011详情
TE Connectivity CP9162-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP9162-011
TE Internal Description
OHVT-145CW-C21A-58-A2A
Alias #
OHVT--145CW-C21A-58-A2A
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Cable Shield Styleu2009
Wire
Power Cable Termination Insulation Diameteru2009
50 – 58u2009mmu2009[u20091.97 – 2.28u2009inu2009]
CP9162-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。