TE Connectivity CPF0805LABKIT
- 收藏
- 对比
CPF0805LABKIT
2460-CPF0805LABKIT
电阻器
--
大陆
立即发货

Thin Film, Precision Resistor Resistor, 2 Termination, 0805, Taped & Reeled, Precision Resistor Kit, .1 W, Solder, 2 x 1.25 x .5 mm, Neohm CPF
1最小包装量--
CPF0805LABKIT详情
TE Connectivity CPF0805LABKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Accessory Typeu2009
精密电阻器套件
TE Internal #
9-1614894-9
TE Internal Description
CPF0805 LAB KIT
CPF0805LABKIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。