TE Connectivity CPGI-2-1838199-0-100
- 收藏
- 对比
CPGI-2-1838199-0-100
2460-CPGI-2-1838199-0-100
无类别的
--
大陆
立即发货

CPGI-2-1838199-0-100
1最小包装量--
CPGI-2-1838199-0-100详情
TE Connectivity CPGI-2-1838199-0-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
125 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
CPGI-2-1838199-0-100拓展信息







哦! 它是空的。