TE Connectivity CPGI-4-520448-2-10
- 收藏
- 对比
CPGI-4-520448-2-10
2460-CPGI-4-520448-2-10
无类别的
--
大陆
立即发货

Female Disconnect Fully Insulated Nylon 12-10 Awg, .250 Series, 10/clam
1最小包装量--
CPGI-4-520448-2-10详情
TE Connectivity CPGI-4-520448-2-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
Type of electrical connection of main circuit
Other
Degree of protection (IP), front side
Other
Rated permanent current Iu
400
Type of control element
Other
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 3 weeks ago)
RoHS
Non-Compliant
CPGI-4-520448-2-10拓展信息







哦! 它是空的。