TE Connectivity CPGI-WC-WG-OR-BG-300
- 收藏
- 对比
CPGI-WC-WG-OR-BG-300
2460-CPGI-WC-WG-OR-BG-300
无类别的
--
大陆
立即发货

Conn, Twist-On Splice, 22-14AWG, Thermoplastic, Orange, Spring, WireGrip Series
1最小包装量--
CPGI-WC-WG-OR-BG-300详情
TE Connectivity CPGI-WC-WG-OR-BG-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Number of auxiliary contacts as normally closed contact
0
CPGI-WC-WG-OR-BG-300拓展信息







哦! 它是空的。