TE Connectivity CPP32EA61-09PN090
- 收藏
- 对比
CPP32EA61-09PN090
2460-CPP32EA61-09PN090
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 16 mm² / 95 mm² Wire Size, Wire-to-Panel, 9 Position, Sealable, Wire & Cable, Receptacle, Pin, Power
1最小包装量--
CPP32EA61-09PN090详情
TE Connectivity CPP32EA61-09PN090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Voltageu2009(VDC)
400
Wire Sizeu2009(mm²)
16, 95
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
9
TE Internal #
ZPF000000000117543
TE Internal Description
RECEPTACLE MALE 3+6P S.61 KEY.N W/O CT
Alias #
ZPF000000000163617
Connector Product Typeu2009
Housing
CPP32EA61-09PN090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。