TE Connectivity CPP32EA61-09PNA91
- 收藏
- 对比
CPP32EA61-09PNA91
2460-CPP32EA61-09PNA91
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 6 AWG / 000 AWG Wire Size, 95 mm² / 16 mm² Wire Size, Wire-to-Panel, 9 Position, Sealable, Wire & Cable
1最小包装量--
CPP32EA61-09PNA91详情
TE Connectivity CPP32EA61-09PNA91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
Wire Sizeu2009(mm²)
16, 95
Wire Sizeu2009(AWG)
000, 6
Operating Voltageu2009(VDC)
400
Connector Product Typeu2009
Housing
TE Internal Description
RECEPT M 3+6P S.61 KEY.N W/O CT + TROP
TE Internal #
ZPF000000000117165
CPP32EA61-09PNA91拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。