TE Connectivity CPP32M19-01PNK090
- 收藏
- 对比
CPP32M19-01PNK090
2460-CPP32M19-01PNK090
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 1500 VDC, 000 AWG Wire Size, 95 mm² Wire Size, Wire-to-Panel, 1 Position, Sealable, Wire & Cable, Receptacle, Pin
1最小包装量--
CPP32M19-01PNK090详情
TE Connectivity CPP32M19-01PNK090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
Wire Sizeu2009(mm²)
95
Wire Sizeu2009(AWG)
000
Operating Voltageu2009(VDC)
1500
Connector Product Typeu2009
Housing
TE Internal Description
MALE RECEPTACLE 1POLE S.19 KEY.N W/O CT
TE Internal #
ZPF000000000117550
CPP32M19-01PNK090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。