TE Connectivity CPP32M19-4APNK051
- 收藏
- 对比
CPP32M19-4APNK051
2460-CPP32M19-4APNK051
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 25 mm² Wire Size, Wire-to-Panel, 4 Position, Sealable, Wire & Cable, Receptacle, Pin, Power, Natural
1最小包装量--
CPP32M19-4APNK051详情
TE Connectivity CPP32M19-4APNK051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117552
TE Internal Description
EMBASE M 2+2P T.19 CLAV.N SS CT + OPTION
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
400
Wire Sizeu2009(mm²)
25
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
4
CPP32M19-4APNK051拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。