TE Connectivity CPP32M61-09PNM090
- 收藏
- 对比
CPP32M61-09PNM090
2460-CPP32M61-09PNM090
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 6 AWG / 000 AWG Wire Size, 16 mm² / 95 mm² Wire Size, Wire-to-Panel, 9 Position, Sealable, Wire & Cable
1最小包装量--
CPP32M61-09PNM090详情
TE Connectivity CPP32M61-09PNM090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117553
TE Internal Description
RECEPTACLE MALE 3+6P S.61 KEY.N W/O CT
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
400
Wire Sizeu2009(AWG)
000, 6
Wire Sizeu2009(mm²)
16, 95
Connector Systemu2009
Wire-to-Panel
CPP32M61-09PNM090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。