TE Connectivity CPP36PG19-01SNK090
- 收藏
- 对比
CPP36PG19-01SNK090
2460-CPP36PG19-01SNK090
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 1500 VDC, 150 mm² Wire Size, Wire-to-Wire, 1 Position, Sealable, Wire & Cable, Plug, Socket, Power, Natural
1最小包装量--
CPP36PG19-01SNK090详情
TE Connectivity CPP36PG19-01SNK090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117571
TE Internal Description
FEMALE PLUG 1POLE S.19 KEY.N W/O CT
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
1500
Wire Sizeu2009(mm²)
150
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
CPP36PG19-01SNK090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。