注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2907.433542
10
¥2742.861835
100
¥2587.605502
500
¥2441.137267
1000
¥2302.959686
TE Connectivity CPP36PG27-01PNL090
- 收藏
- 对比
CPP36PG27-01PNL090
2460-CPP36PG27-01PNL090
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 1500 VDC, 150 mm² Wire Size, Wire-to-Wire, 1 Position, Sealable, Wire & Cable, Plug, Pin, Power, Natural
--最小包装量--
¥
总价: ¥
CPP36PG27-01PNL090详情
TE Connectivity CPP36PG27-01PNL090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117582
TE Internal Description
MALE PLUG 1POLE S.27 KEY.N W/O CT
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
1500
Wire Sizeu2009(mm²)
150
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
CPP36PG27-01PNL090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。