TE Connectivity CQ10423001
- 收藏
- 对比
CQ10423001
2460-CQ10423001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, CL105F, 150VAC Voltage Rating, Tin-Plated Copper, .75 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CQ10423001详情
TE Connectivity CQ10423001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CQ10423001
TE Internal Description
CL105F-1X2X0.75-PO-0CK5500
Cable Typeu2009
CL105F
Voltage Ratingu2009(VAC)
150
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
.75
CQ10423001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。