TE Connectivity CQ15993001
- 收藏
- 对比
CQ15993001
2460-CQ15993001
电缆,电线
--
大陆
立即发货

Primary Wire, Primary Wire, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 1.8 mm, [.05 in], .75 mm² Wire Size, RAYCHEM ACW0219
1最小包装量--
CQ15993001详情
TE Connectivity CQ15993001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Bare Copper
Voltage Ratingu2009(VAC)
50
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Cable Typeu2009
一次线
Alias #
ACW0219-0.75-52L(NS)
TE Internal Description
ACW0219-0.75-52L(NS)
TE Internal #
CQ15993001
Outside Cable Diameteru2009
1.8u2009mmu2009[u2009.05u2009inu2009]
CQ15993001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。