TE Connectivity CQ17833001
- 收藏
- 对比
CQ17833001
2460-CQ17833001
电缆,电线
--
大陆
立即发货

Sensor Cable, Operating Temperature Range -40 – 150 °C, Outside Cable Diameter 2.58 mm [.102 in], Bare Copper, 2 Components
1最小包装量--
CQ17833001详情
TE Connectivity CQ17833001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Bare Copper
TE Internal #
CQ17833001
Wire Color (Base)u2009
Green, White
Outside Cable Diameteru2009
2.58u2009mmu2009[u2009.102u2009inu2009]
Component Cross Sectionu2009(mm²)
.35
Operating Temperature Rangeu2009(°C)
-40 – 150
Alias #
ACW0229-0.35-5/9
TE Internal Description
ACW0229-0.35-5/9
CQ17833001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。