TE Connectivity CQ17853001
- 收藏
- 对比
CQ17853001
2460-CQ17853001
电缆,电线
--
大陆
立即发货

Sensor Cable, Operating Temperature Range -40 – 150 °C, Outside Cable Diameter 2.58 mm [.102 in], Bare Copper, 2 Components
1最小包装量--
CQ17853001详情
TE Connectivity CQ17853001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CQ17853001
TE Internal Description
ACW0229-0.35-0/2
Alias #
ACW0229-0.35-0/2
Operating Temperature Rangeu2009(°C)
-40 – 150
Component Cross Sectionu2009(mm²)
.35
Outside Cable Diameteru2009
2.58u2009mmu2009[u2009.102u2009inu2009]
Wire Color (Base)u2009
Black, Red
Conductor Materialu2009
Bare Copper
CQ17853001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。