TE Connectivity CQ18483001
- 收藏
- 对比
CQ18483001
2460-CQ18483001
电缆,电线
--
大陆
立即发货

Sensor Cable, Operating Temperature Range -40 – 150 °C, Outside Cable Diameter 2.58 mm [.102 in], Gray, Bare Copper, 2 Components
1最小包装量--
CQ18483001详情
TE Connectivity CQ18483001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Outside Cable Diameteru2009
2.58u2009mmu2009[u2009.102u2009inu2009]
Wire Color (Base)u2009
Black
Wire Color (Stripe)u2009
Gray
Component Cross Sectionu2009(mm²)
.35
Operating Temperature Rangeu2009(°C)
-40 – 150
Alias #
ACW0229-0.35-0/08
TE Internal Description
ACW0229-0.35-0/08
TE Internal #
CQ18483001
CQ18483001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。