TE Connectivity CQ22223001
- 收藏
- 对比
CQ22223001
2460-CQ22223001
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 99M, 750VAC Voltage Rating, Tin-Plated Copper, 28 AWG Wire Size, Operating Temperature Range -55 – 120 °C
1最小包装量--
CQ22223001详情
TE Connectivity CQ22223001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CQ22223001
TE Internal Description
99M1121-28-2/6-0
Alias #
99M1121-28-2/6-0
Cable Typeu2009
Spec 99M
Voltage Ratingu2009(VAC)
750
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyester
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
28
CQ22223001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。