TE Connectivity CQ23783001
- 收藏
- 对比
CQ23783001
2460-CQ23783001
电缆,电线
--
大陆
立即发货

Hook Up Wire, CL105, 600/1000V Voltage Rating, Tin-Plated Copper, .25 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CQ23783001详情
TE Connectivity CQ23783001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.25
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(V)
600/1000
Cable Typeu2009
CL105
Alias #
CL105-0111-0.25-9
TE Internal Description
CL105-0111-0.25-9
TE Internal #
CQ23783001
CQ23783001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。