TE Connectivity CQ50423001
- 收藏
- 对比
CQ50423001
2460-CQ50423001
配件
--
大陆
立即发货

Cable Accessories Braid Copper Tin RAYBRAID® Bag
1最小包装量--
CQ50423001详情
TE Connectivity CQ50423001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Other
频率
50 - 50
CQ50423001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。