TE Connectivity CR1832-000
- 收藏
- 对比
CR1832-000
2460-CR1832-000
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories Splice
1最小包装量--
CR1832-000详情
TE Connectivity CR1832-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Panel Cutout
Round
Package
Bulk
Base Product Number
CR18
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
类型
Splice
颜色
Translucent - Blue
线规
10-12 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
CR1832-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。