TE Connectivity CR1833-000
- 收藏
- 对比
CR1833-000
2460-CR1833-000
端子 - 电线接头连接器
--
大陆
立即发货

CONN INLINE 10-12 AWG CRIMP
1最小包装量--
CR1833-000详情
TE Connectivity CR1833-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CR18
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue
线规
10-12 AWG
绝缘材料
全绝缘热缩管
端子类型
Inline, Individual Openings (Parallel)
进线数
因导线尺寸而异
特征
--
CR1833-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。