TE Connectivity CR1J220RF
- 收藏
- 对比
CR1J220RF
2460-CR1J220RF
无类别的
--
大陆
立即发货

CR1J220RF datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CR1J220RF详情
TE Connectivity CR1J220RF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-190 - 260
Material core insulation
Polytetrafluoroethylene (PTFE)
Conductor surface
Silver-plated
Outer diameter approx.
1.1
Core identification
Colour
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
600
CR1J220RF拓展信息







哦! 它是空的。