TE Connectivity CR2C10A-2
- 收藏
- 对比
CR2C10A-2
2460-CR2C10A-2
无类别的
--
大陆
立即发货

CR2C10A-2 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CR2C10A-2详情
TE Connectivity CR2C10A-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
12.2
Core identification
Colour
Nominal cross section conductor
50
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
750
Conductor category
Class 5 = flexible
CR2C10A-2拓展信息







哦! 它是空的。