TE Connectivity CR4421-000
- 收藏
- 对比
CR4421-000
2460-CR4421-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Germany, Heat Shrink, Wire, 1 Core, Cross-Section 95 – 240 mm², Plastic, Sheds per Phase 3, RAYCHEM OXSU
1最小包装量--
CR4421-000详情
TE Connectivity CR4421-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
OXSU-F5131-ML-4-13-DE01
TE Internal #
CR4421-000
Alias #
OXSU-F5131-ML-4-13-DE01
Power Cable Termination Product Availabilityu2009
Germany
Installation Instructionu2009
German
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire
CR4421-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。