TE Connectivity CR4990-007
- 收藏
- 对比
CR4990-007
2460-CR4990-007
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS / EMEA / ASIA, Separable Connector, ≤ 42 kV, Mechanical, 630A / 1250A Bushing Type, Copper Wire, RAYCHEM RSTI
1最小包装量--
CR4990-007详情
TE Connectivity CR4990-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR4990-007
TE Internal Description
RSTI-6852
Alias #
RSTI-6852
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
Italian
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 42
Dead Break Connection Connector Typeu2009
Mechanical
CR4990-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。