TE Connectivity CR6079-007
- 收藏
- 对比
CR6079-007
2460-CR6079-007
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS / ASIA / EMEA, Separable Connector, ≤ 42 kV, Shearbolt, 630A / 1250A Bushing Type, Wire Copper, Aluminum/Copper
1最小包装量--
CR6079-007详情
TE Connectivity CR6079-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR6079-007
TE Internal Description
RSTI-6951
Alias #
RSTI-6951
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
Italian
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 42
Dead Break Connection Connector Typeu2009
Shearbolt
CR6079-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。