TE Connectivity CR7725-000
- 收藏
- 对比
CR7725-000
2460-CR7725-000
无类别的
--
大陆
立即发货

CR7725-000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CR7725-000详情
TE Connectivity CR7725-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CR7725-000拓展信息







哦! 它是空的。