TE Connectivity CR8252-000
- 收藏
- 对比
CR8252-000
2460-CR8252-000
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Cable Terminator / Shield Terminator / Wire Terminator, 5.08 mm [.2 in] Expanded Inside
1最小包装量--
CR8252-000详情
TE Connectivity CR8252-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistance Propertiesu2009
浸入保护
Pre-Installed Leadu2009
无
Recovered Inside Diameter (Max)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Expanded Inside Diameter (Min)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
TE Internal Description
S02-13-R-S
TE Internal #
CR8252-000
CR8252-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。